Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 12.5"
Dia. Hot Tap Hole, Min 15" (381mm)
Dia. Max 27.5" (699mm)
Length Deflated 49" (1245mm)
Length, Cylinder Contact 42" (1067mm)
Length, Overall, Inflated, IN 56" (1422mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. Centered on Diameter
Port, Inflation 2" X 300 Lb ANSI
Pressure Pipeline Max Head 100 psi (6.89 bar)/230.7' (70.31 m)
Pressure, Inflation Max 200 psi (13.79 bar)
Sage Subcategory Number W129
Shipping Wt. 90 Lb (40.8 Kg)
Size, Bundled, Estimate 12.5" X 38"
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-028-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 28" Dia |