Country of Origin USA
Dia. Deflated 14.8" (376mm)
Dia. Hot Tap Hole, Min 17" (432mm)
Dia. Max 27.25" (692.15mm)
Length Deflated 61" (1549mm)
Length, Cylinder Contact 24" (610mm)
Length, Overall, Inflated, IN 82" (2083mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 48"-90 X 18" X 18"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 30 psi (2.07 bar)/69.2' (21.09 m)
Pressure, Inflation Max 60 psi (4.1 bar)
Sage Subcategory Number W129
Shipping Wt. 44 Lb (19.96 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-028-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 28" Dia |