Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 9.75" (248mm)
Dia. Hot Tap Hole, Min 9.875" (251mm)
Dia. Max 19.25" (489mm)
Length Deflated 35" (889mm)
Length, Cylinder Contact 30" (762mm)
Length, Overall, Inflated, IN 40" (1016mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 48"-90" X 12" X 12"
Port Location, Infl. Centered on Diameter
Port, Inflation 1-1/4" X 300 Lb ANSI
Pressure Pipeline Max Head 50 psi (3.45 bar)/115.3' (35.2 m)
Pressure, Inflation Max 100 psi (6.90 bar)
Sage Subcategory Number W129
Shipping Wt. 35 Lb (15.88 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-020 |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, 19.25" Dia |