Country of Origin USA
Dia. Deflated 14.8" (376mm)
Dia. Hot Tap Hole, Min 15" (381mm)
Dia. Max 19.25" (489mm)
Length Deflated 43" (1092mm)
Length, Cylinder Contact 16" (406mm)
Length, Overall, Inflated, IN 56" (1422mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 48"-90" X 16" X 16"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 40 psi (2.76 bar)/92.3' (28.1 m)
Pressure, Inflation Max 80 psi (5.5 bar)
Sage Subcategory Number W129
Shipping Wt. 35 Lb (15.88 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-020-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 19.25" Dia |