Comment 1 Inflation Ram Adapter Required, Available from Petersen
Country of Origin USA
Dia. Deflated 11.75" (298mm)
Dia. Hot Tap Hole, Min 11.875" (302mm)
Dia. Max 15.25" (387mm)
Length Deflated 29" (737mm)
Length, Cylinder Contact 24" (610mm)
Length, Overall, Inflated, IN 32" (813mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Package Dimensions 24" X 10" X 10"
Pipeline Max PSI 100 psi (6.9 bar)
Port Location, Infl. Centered on Diameter
Port, Inflation 2" X 300 Lb ANSI
Pressure Pipeline Max Head 100 psi (6.89 bar)/230.7' (70.31 m)
Pressure, Inflation Max 200 psi (13.79 bar)
Sage Subcategory Number W129
Shipping Wt. 39 Lb (17.69 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-016-HP |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Hp, 15.25" Dia |