Country of Origin USA
Dia. Deflated 11.75" (298mm)
Dia. Hot Tap Hole, Min 11.875" (302mm)
Dia. Max 13.25" (336.55mm)
Length Deflated 31.5" (800mm)
Length, Cylinder Contact 10.5" (267mm)
Length, Overall, Inflated, IN 39" (991mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 36" X 12" X 12"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 50 psi (3.45 bar)/115.3' (35.2 m)
Pressure, Inflation Max 100 psi (6.90 bar)
Sage Subcategory Number W129
Shipping Wt. 26 Lb (11.79 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-014-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 13.25" Dia |