Country of Origin USA
Dia. Deflated 9.75" (248mm)
Dia. Hot Tap Hole, Min 9.875" (251mm)
Dia. Max 10" (255mm)
Hot Tap Hole Size 9.875" (251mm)
Length Deflated 25" (635mm)
Length, Cylinder Contact 8" (203mm)
Length, Overall, Inflated, IN 30" (762m)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Package Dimensions 36" X 10" X 10"
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 60 psi (4.14 bar)/138.4' (42.2 m)
Pressure, Inflation Max 120 psi (8.28 bar)
Sage Subcategory Number W129
Shipping Wt. 26 Lb (11.79 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-010-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 10" Dia |