Country of Origin USA
Dia. Deflated 7.8" (198mm)
Dia. Hot Tap Hole, Min 7.875" (200mm)
Dia. Max 8" (203mm)
Hot Tap Hole Size 7.875" (200mm)
Length Deflated 23" (584mm)
Length, Cylinder Contact 8" (203mm)
Length, Overall, Inflated, IN 28" (711mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Nylon Reinforced Polyurethane
Port Location, Infl. End
Port, Inflation Through Centering Anchor
Pressure Pipeline Max Head 80 psi (5.52 bar)/184.5' (56.25 m)
Pressure, Inflation Max 160 psi (11.03 bar)
Sage Subcategory Number W129
Shipping Wt. 9 Lb (4.08 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-008-D |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, Dbb, 8" Dia |