Country of Origin USA
Dia. Deflated 3.75" (95mm)
Dia. Hot Tap Hole, Min 3.875" (98mm)
Dia. Max 4" (102mm)
Length Deflated 11" (279mm)
Length, Cylinder Contact 9" (229mm)
Length, Overall, Inflated, IN 11" (279mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Package Dimensions 12" X 4" X 4"
Port Location, Infl. Centered on Diameter
Port, Inflation 1" Inflation Ram Adapter
Pressure Pipeline Max Head 80 psi (5.52 bar)/184.5' (56.25 m)
Pressure, Inflation Max 160 psi (11.03 bar)
Sage Subcategory Number W129
Shipping Wt. 4 Lb (1.81 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 129-004 |
| Product Name | Pipe Plug, Petestop®, Inflatable Line Stop, 4" Dia |