Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 14.75" (375mm)
Dia. Hot Tap Hole, Min 15" (381mm)
Dia. Max 72" (1829mm)
Length Deflated 233" (5918mm)
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port, Inflation 3 M
Pressure Pipeline Max Head 3.5 psi (0.24 bar)/8.1' (2.46 m)
Pressure, Inflation Max 7 psi (0.48 bar)
Sage Subcategory Number W128
Shipping Wt. 225 Lb (102.06 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-072 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 72" Dia |