Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 12.75" (324mm)
Dia. Hot Tap Hole, Min 13" (330mm)
Dia. Max 60" (1524mm)
Length Deflated 199" (5055mm)
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port, Inflation 3 M
Pressure Pipeline Max Head 4.5 psi (0.31 bar)/10.4' (3.16 m)
Pressure, Inflation Max 9 psi (0.62 bar)
Sage Subcategory Number W128
Shipping Wt. 216 Lb (97.98 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-060 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 60" Dia |