Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 11.75" (298mm)
Dia. Hot Tap Hole, Min 11.875" (302mm)
Dia. Max 54" (1372mm)
Length Deflated 184" (4674mm)
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port, Inflation 3 M
Pressure Pipeline Max Head 6 psi (0.41 bar)/13.8' (4.22 m)
Pressure, Inflation Max 12 psi (0.83 bar)
Sage Subcategory Number W128
Shipping Wt. 198 Lb (89.81 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-054 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 54" Dia |