Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 9.5" (241mm)
Dia. Hot Tap Hole, Min 9.75" (248mm)
Dia. Max 42" (1067mm)
Length Deflated 138" (3505mm)
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port, Inflation 3 M
Pressure Pipeline Max Head 10.5 psi (0.72 bar)/24.2' (7.38 m)
Pressure, Inflation Max 21 psi (1.45 bar)
Sage Subcategory Number W128
Shipping Wt. 144 Lb (65.32 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-042 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 42" Dia |