Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 9.5" (241mm)
Dia. Hot Tap Hole, Min 9.75" (248mm)
Dia. Max 36" (914mm)
Length Deflated 122" (3099mm)
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Coated in Polyurethane
Port, Inflation 3 M
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.79 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W128
Shipping Wt. 93 Lb (42.18 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-036 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 36" Dia |