Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 7.775" (197mm)
Dia. Hot Tap Hole, Min 7.875" (200mm)
Dia. Max 30" (762mm)
Length Deflated 100" (2540mm)
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port, Inflation 3 M
Pressure Pipeline Max Head 15 psi (1.03 bar)/34.6' (10.55 m)
Pressure, Inflation Max 30 psi (2.07 bar)
Sage Subcategory Number W128
Shipping Wt. 80 Lb (36.29 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-030 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 30" Dia |