Comment 1 Includes Bow Stiffener and Directional Shoe
Country of Origin USA
Dia. Deflated 5.5" (139.7mm)
Dia. Hot Tap Hole, Min 5.75" (146.05mm)
Dia. Max 14" (355mm)
Length Deflated 55" (1397mm)
Material, Body Ballistic Nylon Reinforced Polyurethane
Material, Hardware Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Polyurethane
Port, Inflation 2 M
Pressure Pipeline Max Head 28.5 psi (1.97 bar)/65.7' (20.04 m)
Pressure, Inflation Max 57 psi (3.93 bar)
Sage Subcategory Number W128
Shipping Wt. 34 Lb (15.42 Kg)
Temperature Max. Service F 150 F (65.5 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 128-014 |
| Product Name | Pipe Plug, Petestop®, Inflatable, 14" Dia |