Country of Origin USA
Dia. Deflated 22" (559mm)
Dia. Max 96" (2438mm)
Length Deflated 240" (6096mm)
Length, Cylinder Contact 144" (3658mm)
Length, Overall, Inflated, IN 192" (4877mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1-1/2" Cam Groove
Port, Press. Monitoring Type 1/2" QD
Positioning Loops, No. & Location Four on Both Ends
Pressure Pipeline Max Head 7.5 psi (0.52 bar)/17.3' (5.27 m)
Pressure, Inflation Max 15 psi (1.03 bar)
Sage Subcategory Number W127
Shipping Wt. 240 Lb (108.86 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-096 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 96" Dia |