Country of Origin USA
Dia. Deflated 22" (559mm)
Dia. Max 66" (1676mm)
Length Deflated 165" (4191mm)
Length, Cylinder Contact 99" (2515mm)
Length, Overall, Inflated, IN 132" (3353mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1-1/2" Cam Groove
Port, Press. Monitoring Type 1/2" QD
Positioning Loops, No. & Location Four on Both Ends
Pressure Pipeline Max Head 10 psi (0.69 bar)/23.1' (7.03 m)
Pressure, Inflation Max 20 psi (1.37 bar)
Sage Subcategory Number W127
Shipping Wt. 165 Lb (74.84 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-066 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 66" Dia |