Country of Origin USA
Dia. Deflated 15" (381mm)
Dia. Max 54" (1372mm)
Length Deflated 135" (3429mm)
Length, Cylinder Contact 81" (2057mm)
Length, Overall, Inflated, IN 108" (2743mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1-1/2" Cam Groove
Port, Press. Monitoring Type 1/2" QD
Positioning Loops, No. & Location Four on Both Ends
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.79 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W127
Shipping Wt. 144 Lb (65.32 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-054 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 54" Dia |