Country of Origin USA
Dia. Deflated 15" (381mm)
Dia. Max 42" (1067mm)
Length Deflated 105" (2667mm)
Length, Cylinder Contact 63" (1600mm)
Length, Overall, Inflated, IN 84" (2134mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1-1/2" Cam Groove
Port, Press. Monitoring Type 1/2" QD
Positioning Loops, No. & Location Four on Both Ends
Pressure Pipeline Max Head 20 psi (1.38 bar)/46' (14.06 m)
Pressure, Inflation Max 40 psi (2.75 bar)
Sage Subcategory Number W127
Shipping Wt. 83 Lb (37.65 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-042 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 42" Dia |