Country of Origin USA
Dia. Deflated 14" (356mm)
Dia. Max 28" (711mm)
Length Deflated 70" (1778mm)
Length, Cylinder Contact 42" (1067mm)
Length, Overall, Inflated, IN 56" (1422mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1/2" QD Plug
Port, Press. Monitoring Type 1/4" QD Coupling
Positioning Loops, No. & Location Four on Both Ends
Pressure Pipeline Max Head 45 psi (3.1 bar)/104' (31.6 m)
Pressure, Inflation Max 90 psi (6.2 bar)
Sage Subcategory Number W127
Shipping Wt. 50 Lb (22.68 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-028 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 28" Dia |