Country of Origin USA
Dia. Deflated 14" (356mm)
Dia. Max 24" (610mm)
Length Deflated 60" (1524mm)
Length, Cylinder Contact 36" (914mm)
Length, Overall, Inflated, IN 48" (1219mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1/2" QD Plug
Port, Press. Monitoring Type 1/4" QD Coupling
Positioning Loops, No. & Location Four on Both Ends
Pressure Pipeline Max Head 50 psi (3.45 bar)/115' (35.15 m)
Pressure, Inflation Max 100 psi (6.89 bar)
Sage Subcategory Number W127
Shipping Wt. 37 Lb (16.78 Kb)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-024 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 24" Dia |