Country of Origin USA
Dia. Deflated 7" (178mm)
Dia. Max 10" (254mm)
Length Deflated 25" (635mm)
Length, Cylinder Contact 15" (381mm)
Length, Overall, Inflated, IN 20" (508mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistc Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1/2" QD Plug
Port, Press. Monitoring Type End, Centered
Positioning Loops, No. & Location Two on Both Ends
Pressure Pipeline Max Head 60 psi (4.14 bar)/138.4' (42.18 m)
Pressure, Inflation Max 120 psi (8.27 bar)
Sage Subcategory Number W127
Shipping Wt. 11 Lb (4.99 Kg)
Temperature Max. Service F 225 f (107.22 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-010 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 10" Dia |