Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 8" (203mm)
Length Deflated 20" (508mm)
Length, Cylinder Contact 12" (305mm)
Length, Overall, Inflated, IN 16" (406mm)
Material, Hardware Aluminum and Plated Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Urethane
Port Location, Infl. End, Centered
Port, Inflation 1/2" QD Plug
Positioning Loops, No. & Location Two on Both Ends
Pressure Pipeline Max Head 80 psi (5.52 bar)/184.5' (56.25 m)
Pressure, Inflation Max 160 psi (11.03 bar)
Sage Subcategory Number W127
Shipping Wt. 8 Lb (3.63 Kg)
Temperature Max. Service F 225 f (107.22 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 127-008 |
| Product Name | Pipe Plug, Inflatable High Pressure, Multi-Flex®, 8" Dia |