By-Pass 2 F
Country of Origin USA
Dia. Deflated 11" (279mm)
Dia. Max 12" (305mm)
Infl. Press. Required 200 psi (13.8 bar)
Length Deflated 22" (559mm)
Material, Body Polyether Urethane
Material, Hardware Aluminum and Carbon Steel
Port, Inflation 1/4" NPT One End
Pressure Pipeline Max Head 100 psi (6.89 bar) Air, 150 psi (10.34 bar) Water
Pressure, Inflation Max 200 psi (13.8 bar)
Sage Subcategory Number W126
Shipping Wt. 110 Lbs
Temperature Max. Service F 225 F (107.22C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 126-112 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Rigid 12" Dia, 2" Bypass |