By-Pass 3" MNPT to 3" ID
Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 11" (279mm)
Dia. Max 42" (1067mm)
Length Deflated 154" (3912mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 48" X 40" X 30"
Port, Inflation 3/8" F - 1/2" QD Plug
Port, Pressure Monitoring Port Size 1/4" QD Cplg
Pressure Pipeline Max Head 9 psi (0.62 bar)/20.8' (6.33 m)
Pressure, Inflation Max 18 psi (1.24 bar)
Sage Subcategory Number W124
Shipping Wt. 106 Lb (48.1 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 125-042 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 42" Dia, 3" By-Pass |