By-Pass 3" MNPT to 3" ID
Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 10" (254mm)
Dia. Max 36" (914mm)
Length Deflated 134" (3404mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Port, Inflation 3/8" F - 1/2" QD Plug
Port, Pressure Monitoring Port Size 1/4" QD Cplg
Pressure Pipeline Max Head 10 psi (0.69 bar)/23.1' (7.03 m)
Pressure, Inflation Max 20 psi (1.4 bar)
Sage Subcategory Number W124
Shipping Wt. 99 Lb (44.9 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 125-036 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 36" Dia, 3" By-Pass |