By-Pass 3" MNPT to 3" ID
Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 9" (229mm)
Dia. Max 33" (838mm)
Length Deflated 124" (3150mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Port, Inflation 3/8" F - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.79 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W124
Shipping Wt. 92 Lb (41.7 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 125-033 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 33" Dia, 3" By-Pass |