Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 13" (330mm)
Dia. Max 66" (1676mm)
Length Deflated 225" (5715mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 48" X 40" X 30"
Port, Inflation 3" M - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 3.75 psi (0.26 bar)/8.7' (2.64 m)
Pressure, Inflation Max 7.5 psi (0.5 bar)
Sage Subcategory Number W124
Shipping Wt. 171 Lb (77.6 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 124-066 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Heavy Duty, 66" Dia |