Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 6.5" (165mm)
Dia. Max 18" (457mm)
Length Deflated 64" (1626mm)
Length, Contact 37.25" (946mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 21-5/8" X 19-5/8" X 9-3/8"
Port, Inflation 2" M - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 18.5 psi (1.28 bar)/42.7' (13.01 m)
Pressure, Inflation Max 37 psi (2.6 bar)
Sage Subcategory Number W124
Shipping Wt. 26 Lb (11.8 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 124-018 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Heavy Duty, 18" Dia |