Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 10" (254mm)
Length Deflated 37" (940mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 48"-90" X 6" X 6"
Port, Inflation 2" M - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 35 psi (2.41 bar)/80.7' (24.61 m)
Pressure, Inflation Max 70 psi (5.0 bar)
Sage Subcategory Number W124
Shipping Wt. 18 Lb (8.16 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 124-010 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Heavy Duty 10" Dia |