Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 2.5" (64mm)
Dia. Max 4" (102mm)
Length Deflated 17" (432mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 24" X 4" X 4"
Port, Inflation 3/4" M - 1/4" QD Plug
Pressure Pipeline Max Head 40 psi (2.76 bar)/92.3' (28.12 m)
Pressure, Inflation Max 80 psi (5.5 bar)
Sage Subcategory Number W124
Shipping Wt. 7 Lb (3.18 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 124-004 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Heavy Duty, 4" Dia |