By-Pass 3" Male
Country of Origin USA
Dia. Deflated 10" (254mm)
Dia. Max 27" (686mm)
Length Deflated 139" (3531mm)
Length, Contact Min, FT 8 ft (2.43 m)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced EPDM
Port, Inflation 3/8" FNPT to 1/2" QD Plug
Pressure Pipeline Max Head 11 psi (0.76 bar)/25.4' (7.73 m)
Pressure, Inflation Max 22 psi (1.51 bar)
Sage Subcategory Number W119
Shipping Wt. 132 Lbs (59.87 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 119-027-08 |
| Product Name | Packer, Infl, Multi-Flex®, 27" Dia, 8' Contact, 3" Bypass |