By-Pass 3" Male
Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 12" (305mm)
Length Deflated 124" (3150mm)
Length, Contact Min, FT 8 ft (2.43 m)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced EPDM
Port, Inflation 3/8" FNPT to 1/2" QD Plug
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.8 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W119
Shipping Wt. 70 Lbs (31.75 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 119-012-08 |
| Product Name | Packer, Infl, Multi-Flex®, 12" Dia, 8' Contact, 3" Bypass |