By-Pass 2" Male
Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 6" (152mm)
Length Deflated 86" (2184mm)
Length, Contact Min, FT 6 ft (1.82 m)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced EPDM
Port, Inflation 1/4" FNPT to 1/4" QD Plug
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.8 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W119
Shipping Wt. 35 Lbs (15.88 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 119-006-06 |
| Product Name | Packer, Infl, Multi-Flex®, 6" Dia, 6' Contact, 2" Bypass |