By-Pass None
Country of Origin USA
Dia. Deflated 8" (203mm)
Dia. Max 42" (1067mm)
Length Deflated 154" (3912mm)
Length, Contact 100" (2540mm)
Length, Contact Min, FT 8 ft (2.43 m)
Material, Body EPDM Outer Ply
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply EPDM Outer Ply
Port, Inflation 3" MNPT to 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 7 psi (0.48 bar)/16.2' (4.92 m)
Pressure, Inflation Max 14 psi (0.96 bar)
Sage Subcategory Number W118
Shipping Wt. 138 Lbs (62.60 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 118-042-08 |
| Product Name | Packer, Infl, Multi-Flex®, Point Repair, 42" Dia, 8' Contact |