By-Pass None
Country of Origin USA
Dia. Deflated 7" (178mm)
Dia. Max 30" (762mm)
Length Deflated 161" (4089mm)
Length, Contact Min, FT 8 ft (2.43 m)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced EPDM
Port, Inflation 3" MNPT to 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 10 psi (0.69 bar)/23.1' (7.03 m)
Pressure, Inflation Max 20 psi (1.37 bar)
Sage Subcategory Number W118
Shipping Wt. 89 Lbs (40.37 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 118-030-08 |
| Product Name | Packer, Infl, Multi-Flex®, Point Repair, 30" Dia, 8' Contact |