By-Pass None
Country of Origin USA
Dia. Deflated 7" (178mm)
Dia. Max 27" (686mm)
Length Deflated 139" (3531mm)
Length, Contact Min, FT 8 ft (2.43 m)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced EPDM
Port, Inflation 3" MNPT to 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 11 psi (0.76 bar)/25.4' (7.73 m)
Pressure, Inflation Max 22 psi (1.51 bar)
Sage Subcategory Number W118
Shipping Wt. 76 lbs (34.47 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 118-027-08 |
| Product Name | Packer, Infl, Multi-Flex®, Point Repair, 27" Dia, 8' Contact |