By-Pass None
Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 24" (610mm)
Length Deflated 136" (3454mm)
Length, Contact Min, FT 8 ft (2.43 m)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced EPDM
Port, Inflation 3" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.79 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W118
Shipping Wt. 62 Lbs (28.12 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 118-024-08 |
| Product Name | Packer, Infl, Multi-Flex®, Point Repair, 24" Dia, 8' Contact |