Country of Origin USA
Dia. Lateral Line 4" (102mm)
Dia. Main Line 8" (203mm)
Length, Lateral Contact 32" (813mm)
Main Line Contact Lngth 24" (610mm)
Material, Body EPDM
Material, Hardware Aluminum & Steel
Port, Inflation 1/4" QD Plug
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.79 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W116
Shipping Wt. 10 Lb (4.54 Kg)
Style 45 Degree Lateral
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 116-0804-4 |
| Product Name | Packer, Infl, Multi-Flex® Tee, 45 Deg, 8"x24" & 4"x32" |