By-Pass 3/4 F
Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 10" (254mm)
Dia. Max 66" (1676mm)
Length Deflated 176" (4470mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 35-7/8" X 35-1/4" X 8-3/8"
Port, Inflation 3/8" F - 1/2" QD Plug
Pressure Pipeline Max Head 2 psi (0.14 bar)/4.6' (1.41 m)
Pressure, Inflation Max 4 psi (0.28 bar)
Sage Subcategory Number W114
Shipping Wt. 106 Lbs (48.08 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 115-066 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 66" Dia, 3/4" By-Pass |