By-Pass 3/4 F
Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 6" (152mm)
Dia. Max 20" (508mm)
Length Deflated 56" (1422mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 48"-90" X 8" X 8"
Port, Inflation 3/8" F - 1/2" QD Plug
Pressure Pipeline Max Head 10 psi (0.69 bar)/23.1' (7.03 m)
Pressure, Inflation Max 20 psi (1.38 bar)
Sage Subcategory Number W114
Shipping Wt. 31 Lbs (14.06 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 115-020 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 20" Dia, 3/4" By-Pass |