By-Pass 1/8 F
Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 2.5" (64mm)
Dia. Max 3" (76mm)
Length Deflated 16" (406mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 24" X 4" X 4"
Port, Inflation 1/8" F - 1/4" QD Plug
Pressure Pipeline Max Head 15 psi (1.03 bar)/34.6' (10.55 m)
Pressure, Inflation Max 30 psi (2.07 bar)
Sage Subcategory Number W114
Shipping Wt. 6 Lb (2.72 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 115-003 |
| Product Name | Pipe Plug, Inflatable Multi-Flex®, 3" Dia, 1/8" By-Pass |