Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 12" (305mm)
Dia. Max 96" (2438mm)
Length Deflated 234" (5944mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Port, Inflation 3" M - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 1.5 psi (0.10 bar)/3.5' (1.1 m)
Pressure, Inflation Max 3 psi (0.2 bar)
Sage Subcategory Number W114
Shipping Wt. 155 Lb (70.31 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 114-096 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Med Duty, 96" Dia |