Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 12" (305mm)
Dia. Max 54" (1372mm)
Length Deflated 145" (3683mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 40"-70" X 16" X 16"
Port, Inflation 3" M - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 5.5 psi (0.38 bar)/12.7' (3.9 m)
Pressure, Inflation Max 11 psi (0.76 bar)
Sage Subcategory Number W114
Shipping Wt. 121 Lb (54.90 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 114-054-HP |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, High Pressure, 54" Dia |