Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 8" (203mm)
Dia. Max 42" (1067mm)
Length Deflated 114" (2896mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 21-5/8" X 19-5/8" X 9-3/8"
Port, Inflation 2" M - 1/2" QD Plug
Port, Pressure Monitoring Port Size 1/4" QD Cplg
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 4.5 psi (0.31 bar)/10.4' (3.16 m)
Pressure, Inflation Max 9 psi (0.62 bar)
Sage Subcategory Number W114
Shipping Wt. 44 Lb (19.96 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 114-042 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Med Duty 42" Dia |