Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 6.5" (165mm)
Dia. Max 18" (457mm)
Length Deflated 51" (1295mm)
Length, Contact 18" (457mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 48"-90" X 8" X 8"
Port, Inflation 2" M - 1/2" QD Plug
Port, Pressure Monitoring Size 1/4" QD Cplg
Pressure Pipeline Max Head 18.5 psi (1.28 bar)/42.7' (13.01 m)
Pressure, Inflation Max 37 psi (2.55 bar)
Sage Subcategory Number W114
Shipping Wt. 26 Lb (11.80 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 114-018-HP |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, High Pressure 18" Dia |