Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 4.5" (114mm)
Dia. Max 12" (305mm)
Length Deflated 40" (1016mm)
Length, Contact 12" (305mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 48"-90" X 6" X 6"
Port, Inflation 1-1/2" M - 1/4" QD Plug
Pressure Pipeline Max Head 12.5 psi (0.86 bar)/28.8' (8.8 m)
Pressure, Inflation Max 25 psi (1.72 bar)
Sage Subcategory Number W114
Shipping Wt. 11 Lb (4.99 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 114-012 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, Med Duty, 12" Dia |