Comment 1 Nitrile Coating Resists Many Hydrocarbons
Country of Origin USA
Dia. Deflated 5" (127mm)
Dia. Max 10" (254mm)
Length Deflated 29.50" (749mm)
Material, Metal Components Aluminum and Carbon Steel
Material, Outer Ply Ballistic Nylon Reinforced Nitrile
Package Dimensions 36" X 4" X 4"
Port, Inflation 2" M - 1/2" QD Plug
Pressure Pipeline Max Head 35 psi (2.41 bar)/80.7' (24.6 m)
Pressure, Inflation Max 70 psi (4.82 bar)
Sage Subcategory Number W114
Shipping Wt. 18 Lb (8.16 Kg)
Temperature Max. Service F 200 F (93.33 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 114-010-HP |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, High Pressure, 10" Dia |