Country of Origin USA
Dia. Deflated 7" (178mm)
Dia. Max 76" (1930mm)
Length Deflated 181" (4597mm)
Length Overall Inflated, Est. 178.1" (4523mm)
Length, Contact Max 60" (1524mm)
Material, Metal Components Aluminum & Plated Carbon Steel
Material, Outer Ply Ballistic Nylon
Package Dimensions 38X38X10
Port, Inflation 2" MNPT to 1/2" QD Plug
Pressure Pipeline Max Head 1 psi (0.07 bar)/2.3' (0.7m)
Pressure, Inflation Max 2 psi (0.13 bar)
Sage Subcategory Number W113
Shipping Wt. 51 Lb (23.13 Kg)
Temperature Max. Service F 200 f (93.33 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 113-076 |
| Product Name | Pipe Plug, Inflatable, Multi-Flex®, 76" Dia |